Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.01
|
190
in stock
|
Buy Now | |
Boersig
from US$1.34
|
12,301
in stock
|
Buy Now | |
TE Store
from US$1.68
|
8,767
in stock
|
Buy Now | |
TTI Europe
from US$3.38
|
343
in stock
|
Buy Now | |
Newark Electronics
from US$4.72
|
190
in stock
|
Buy Now | |
element14
from US$4.29
|
190
in stock
|
Buy Now | |
Conrad
from US$7.52
|
36
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$3.40
|
-
|
Buy Now | |
Avnet America
from US$3.35
|
-
|
Buy Now | |
RS Americas
from US$4.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Black |
Cable Exit Angle | Other |
Number of Rows | 2 |
Number of Positions | 15 |
Mating Tab Width | 2.8mm, .063in, 1.6mm, .11in |
Length | 52.6mm, 2.071in |
Width | 1.063in, 27mm |
Height | 48.1mm, 1.894in |
Nominal Voltage Architecture | 60V, 12V, 42V, 24V |
Operating Voltage | 60VDC |
Centerline (Pitch) | 6mm, .236in, .157in, 4mm |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-0 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 120 |
Packaging Method | Carton |
Connector System | Wire-to-Wire |
Sealable | Yes |
Row-to-Row Spacing | .295in, .297in, .268in, 6.8mm, 7.5mm, 7.55mm |
Primary Locking Feature | On the Terminal |
Hybrid Connector | Yes |
Strain Relief | No |
Connector Style | Housing for male terminals |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
15POS, MIXED,TAB HSG,ASSY Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.6 mm 2.8 mm Mating Tab Width: .11 in .063 in Connector System: Wire-to-Wire Number of Positions: 15 Housing for Male Terminals 1.6 mm .11" | Heavy Duty Sealed Connector Series Housing | Part Number: 1-1564530-1 | Internal Number: 1-1564530-1 | TE Connectivity | TE Store |
Automotive Conn Housing, Plug, 15Pos Rohs Compliant: Yes |Te Connectivity 1-1564530-1 | Newark Electronics |
AUTOMOTIVE CONN HOUSING, PLUG, 15POS | element14 |
Content: 1 pc(s) | Conrad |
Heavy Duty Sealed Connector 15POS, MIXED,TAB HSG,ASSY | Avnet Abacus |
Heavy Duty Sealed Connector Series 15 Position Dual Row Wire to Wire Plug | Future Electronics |
15POS, MIXED, TAB HSG, ASSY | TE Connectivity 1-1564530-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1564530-1?
Additional datasheets, footprints and schematics for 1-1564530-1 are listed on our Part Details page. You can also find images and similar parts to 1-1564530-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1564530-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1564530-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1564530-1 fall under?
The 1-1564530-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1564530-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1564530-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1564530-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1564530-1 have stock available?
Authorised distributors including Boersig, TE Store, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 1-1564530-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1564530-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1564530-1?
You can fill out our help required form which you can use to request a quote for 1-1564530-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.