Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.29
|
No stock
|
Buy Now | |
Boersig
from US$6.14
|
2,964
in stock
|
Buy Now | |
TTI Europe
from US$4.58
|
595
in stock
|
Buy Now | |
Conrad
from US$12.09
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.31
|
6
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,080
in stock
|
Buy Now | |
Newark Electronics
from US$10.64
|
-
|
Buy Now | |
Future Electronics
from US$6.15
|
-
|
Buy Now | |
Avnet America
from US$5.99
|
-
|
Buy Now | |
RS Americas
from US$11.10
|
-
|
Buy Now | |
element14
from US$11.65
|
-
|
Buy Now | |
Distrelec
from US$8.67
|
-
|
Buy Now | |
TE Store
from US$5.48
|
-
|
Buy Now | |
Sager
from US$6.27
|
-
|
Buy Now | |
Farnell
from US$11.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 90° |
Color | Black |
Number of Positions | 21 |
Number of Rows | 3 |
Mating Tab Width | .11in, 2.8mm |
Length | 69.2mm, 2.724in |
Width | 43.7mm, 1.72in |
Height | 1.492in, 37.9mm |
Operating Voltage | 28VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | .197in, 5mm |
Degree of Protection | IP6K9K, IP67 |
UL Flammability Rating | UL 94-HB |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 160 |
Packaging Method | Box |
Sealable | Yes |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Row-to-Row Spacing | 6.9mm, .272in |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Device, Wire-to-Board, Wire-to-Wire |
Strain Relief | Yes |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
AMP MCP 2.8 SOCKET | TTI Europe |
Content: 1 pc(s) | Conrad |
Connector: automotive | Transfer Multisort Elektronik |
Conn Housing RCP 21 POS 5mm Crimp ST Cable Mount Loose Piece | Avnet Abacus |
MPC 2.8 series 21 pole female housing | RS |
Rcpt Housing, 21Pos, Gf Pbt, Black | Newark Electronics |
21 Position Right Angle 2.8mm Multi Point Contact Receptacle | Future Electronics |
AMP MCP 2.8 SOCKET HSG.,21POS.ASSY | TE Connectivity 1-1534127-1 | RS Americas |
RCPT HOUSING, 21POS, GF PBT, BLACK | element14 |
TE Connectivity - AMP Housing AMP MCP 2.8 SOCKET HSG.21P.ASSY | Distrelec |
AMP MCP 2.8 SOCKET HSG.,21POS.ASSY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Board Wire-to-Device Wire-to-Wire Number of Positions: 21 Housing for Female Terminals 2.8 mm .11" Wire-to-Board | Leavyseal Housing | Part Number: 1-1534127-1 | Internal Number: 1-1534127-1 | TE Connectivity | TE Store |
Automotive Connectors AMP MCP 2.8 SKT HSG. 21POS.ASSY | Sager |
AMP MCP 2.8 SOCKET HSG.,21POS. | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1534127-1?
Additional datasheets, footprints and schematics for 1-1534127-1 are listed on our Part Details page. You can also find images and similar parts to 1-1534127-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1534127-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1534127-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1534127-1 fall under?
The 1-1534127-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1534127-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1534127-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1534127-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1534127-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Conrad, Transfer Multisort Elektronik and Avnet Abacus have stock available or on a lead time for 1-1534127-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1534127-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1534127-1?
You can fill out our help required form which you can use to request a quote for 1-1534127-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.