Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Automotive Connector Shell Style | Straight Header |
---|---|
No. of Contacts | 21Contacts |
Automotive Contact Type | PCB Pin |
Contact Material | Brass |
Contact Plating | Silver |
RoHS Compliant | Yes |
TAB HEADER 21POS. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 21 Number of Rows: 3 PCB Mount Header Vertical Wire-to-Board 21 | PCB Header & Receptacle | Part Number: 1-2331098-1 | Internal Number: 1-2331098-1 | TE Connectivity | TE Store |
Automotive Connector, Header, 21Pos, Th | Newark Electronics |
Connector Header Plug 21 Position Straight Solder Through Hole | Avnet America |
AUTOMOTIVE CONNECTOR, HEADER, 21POS, 45A | element14 |
Where can I find additional details, specifications and documents for a 1-2331098-1?
Additional datasheets, footprints and schematics for 1-2331098-1 are listed on our Part Details page. You can also find images and similar parts to 1-2331098-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2331098-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2331098-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2331098-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2331098-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1-2331098-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 1-2331098-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2331098-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2331098-1?
You can fill out our help required form which you can use to request a quote for 1-2331098-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.