Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Gold |
---|---|
Cable Connector Orientation | Straight |
Body Material | Stainless Steel |
Body Finish | Plated |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Contact Configuration | Not Captivated |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
Panel Cutout | 1 x 4.2 + 4 x 2.6 Front Mount, 1 x 6.4 + 4 x 2.6 Rear Mount |
Product Length | 1.0791in, 27.41mm |
Impedance | 50Ω |
Panel Attachment Style | Front Mount, Rear Mount |
Connector Mounting Type | Panel |
RF Contact Captivation Method | Solder |
Panel Mount Feature Type | Flange |
Detent | Without |
RF Connector Coupling Mechanism | Threaded |
Operating Frequency | 26GHz |
Number of Panel Mounting Holes | 4 |
Flange and Thread Material | Stainless Steel |
Grade | Professional |
Dielectric Material | PTFE |
Comment | Non-Captivated Center Contact. |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 100 |
Connector System | Cable-to-Panel |
RF Connector Style | Jack |
Sealable | No |
RF Interface | SMA |
Termination Method to Wire & Cable | Solder Terminal |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
SMA solder stub contact jack,non-captive | RS |
Sma Pnl Skt Lnch Stub 4/Flng Gss Ncc Rohs Compliant: Yes |Greenpar Te Connectivity 1-1478968-0 | Newark Electronics |
RF / Coaxial Connector, SMA Coaxial, Straight Flanged Jack, Solder, 50 ohm, Beryllium Copper | Avnet America |
Straight 50Ohms Panel Mount SMA Connector, jack, Solder Termination | TE Connectivity 1-1478968-0 | RS Americas |
RF COAX CONN, SMA, JACK, 50 OHM, PANEL | Farnell |
Where can I find additional details, specifications and documents for a 1-1478968-0?
Additional datasheets, footprints and schematics for 1-1478968-0 are listed on our Part Details page. You can also find images and similar parts to 1-1478968-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1478968-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1478968-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1478968-0 fall under?
The 1-1478968-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1478968-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1478968-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1478968-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1478968-0 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1-1478968-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1478968-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1478968-0?
You can fill out our help required form which you can use to request a quote for 1-1478968-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.