Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Gold |
---|---|
Contact Current Rating (Max) | 46A |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Contsocassy Rohs Compliant: Yes |Deutsch Te Connectivity 0662-207-0882 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
SKT CONTACT CRIMP SIZE 08 | TTI Europe |
CONT SOC ASSY Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Wire Size: 10 – 8 AWG Wire Size: 5.26 – 8.36 mm² Socket Gold 10 – 8 AWG | Connector Contact | Part Number: 0662-207-0882 | Internal Number: 0662-207-0882 | TE Connectivity | TE Store |
CONTSOCASSY | Farnell |
Where can I find additional details, specifications and documents for a 0662-207-0882?
Additional datasheets, footprints and schematics for 0662-207-0882 are listed on our Part Details page. You can also find images and similar parts to 0662-207-0882 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0662-207-0882 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0662-207-0882 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0662-207-0882 fall under?
The 0662-207-0882 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 0662-207-0882 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0662-207-0882 you can contact the distributor directly for product support, shipping queries etc.
Is the 0662-207-0882 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0662-207-0882 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and TE Store have stock available or on a lead time for 0662-207-0882.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0662-207-0882 often in real-time on the comparison pages.
What if I can't find stock of 0662-207-0882?
You can fill out our help required form which you can use to request a quote for 0662-207-0882 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.