CJ5431-000 Hook Up Wire by TE Connectivity

44A0111-10-8

Status: Active
Series: -
RoHS: Unknown
Aliases: CJ5431-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Conductor Material Tin-Coated Copper
Insulation Material Modified Radiation Cross-linked PVDF
Wire Size 10AWG
Voltage Rating 600V
Cable Type Spec 44
Operating Temperature Range -65 – 150°C

Compatible Parts


Alternative Descriptions

Cable 10AWG Cross-Linked Modified PVF2 Tin Plated Copper 600V Gray | Avnet America
Hook-up Wire 44A0111-10-8 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CJ5431-000?

Additional datasheets, footprints and schematics for CJ5431-000 are listed on our Part Details page. You can also find images and similar parts to CJ5431-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CJ5431-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJ5431-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CJ5431-000 fall under?

The CJ5431-000 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to CJ5431-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CJ5431-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CJ5431-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CJ5431-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for CJ5431-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CJ5431-000 often in real-time on the comparison pages.

What if I can't find stock of CJ5431-000?

You can fill out our help required form which you can use to request a quote for CJ5431-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay