Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1195824-7,
746569-000 |
No distributors results available
Conductor Material | Tin-Coated Copper |
---|---|
Jacket Color | Black |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Wire Size | 8AWG |
Voltage Rating | 600V |
Cable Type | Spec 55 |
Operating Temperature Range | -65 – 150°C |
Where can I find additional details, specifications and documents for a 746569-000?
Additional datasheets, footprints and schematics for 746569-000 are listed on our Part Details page. You can also find images and similar parts to 746569-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 746569-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 746569-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 746569-000 fall under?
The 746569-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 746569-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 746569-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 746569-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 746569-000 have stock available?
There is no stock from authorised distributors for 746569-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 746569-000 often in real-time on the comparison pages.
What if I can't find stock of 746569-000?
You can fill out our help required form which you can use to request a quote for 746569-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.