D327713001 Hook Up Wire by TE Connectivity

44A0111-10-1

Status: Active
Series: -
RoHS: Unknown
Aliases: D327713001,
1201430-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.49

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$7.49
-
Buy Now

Specifications

Insulation Material Modified Radiation Cross-linked PVDF
Conductor Material Tin-Coated Copper
Wire Color Brown
Number of Strands 37
Number of Conductors 1
Wire Diameter .129in
Wire Size 10AWG
Strand Size 26AWG
Conductor Diameter .11in, 2.794mm
Voltage Rating 600V
Product Type Wire
Cable Style Primary
Cable Type Spec 44
Operating Temperature Range -65 – 150°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a D327713001?

Additional datasheets, footprints and schematics for D327713001 are listed on our Part Details page. You can also find images and similar parts to D327713001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D327713001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D327713001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D327713001 fall under?

The D327713001 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to D327713001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D327713001 you can contact the distributor directly for product support, shipping queries etc.

Is the D327713001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D327713001 have stock available?

Authorised distributors including TTI Europe have stock available or on a lead time for D327713001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D327713001 often in real-time on the comparison pages.

What if I can't find stock of D327713001?

You can fill out our help required form which you can use to request a quote for D327713001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay