Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
282301-002,
4-1192112-7 |
Conductor Material | Tin-Coated Copper |
---|---|
Insulation Material | Modified Radiation Cross-linked PVDF |
Jacket Color | White |
Wire Size | 8AWG |
Voltage Rating | 1000V |
Cable Type | Spec 44 |
Operating Temperature Range | -65 – 150°C |
High Performance Cable 1Conductors 8AWG 5.23mm Tin Plated Copper White 1000VAC | Avnet America |
Hook-up Wire 8AWG LTW CL 1000V WIRE PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 282301-002?
Additional datasheets, footprints and schematics for 282301-002 are listed on our Part Details page. You can also find images and similar parts to 282301-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282301-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282301-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282301-002 fall under?
The 282301-002 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 282301-002 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282301-002 you can contact the distributor directly for product support, shipping queries etc.
Is the 282301-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282301-002 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 282301-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282301-002 often in real-time on the comparison pages.
What if I can't find stock of 282301-002?
You can fill out our help required form which you can use to request a quote for 282301-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.