Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
732263-000,
1-1195720-8 |
Conductor Material | Tin-Coated Copper |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Wire Color | White |
Number of Strands | 665 |
Number of Conductors | 1 |
Conductor Diameter | .133in, 3.378mm |
Overall Outside Diameter | 3.98mm, .157in |
Wire Size | 10AWG |
Wire Diameter | .157in, 3.98mm |
Cable Insulation Thickness | .006in |
Strand Size | 38AWG |
Voltage Rating | 600V |
Cable Type | Spec 80 |
Product Type | Wire |
Operating Temperature Range | -65 – 150°C |
High Performance Cable 1Conductors 10AWG Tin Plated Copper White 600VAC | Avnet America |
Hook-up Wire 10AWG 655x38 WH PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 732263-000?
Additional datasheets, footprints and schematics for 732263-000 are listed on our Part Details page. You can also find images and similar parts to 732263-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 732263-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 732263-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 732263-000 fall under?
The 732263-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 732263-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 732263-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 732263-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 732263-000 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 732263-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 732263-000 often in real-time on the comparison pages.
What if I can't find stock of 732263-000?
You can fill out our help required form which you can use to request a quote for 732263-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.