Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CW0424-000 |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
---|---|
Wire Color | White |
Conductor Material | Tin-Coated Copper |
Conductor Stranding | High Strand Count Conductor |
Number of Conductors | 1 |
Wire Size | 10AWG |
Voltage Rating | 600V |
Wire Class | Equipment |
Wall Type | Single |
Cable Style | Primary |
Cable Type | Spec 80 |
Product Type | Wire |
Product Classification | Wire - Spec 80 (FlexLine) |
Operating Temperature Range | -65 – 150°C |
High Performance Cable 1Conductors 10AWG Tin Plated Copper White 600V | Avnet America |
Hook-up Wire 82A0111-10-9-G110 | Sager |
Where can I find additional details, specifications and documents for a CW0424-000?
Additional datasheets, footprints and schematics for CW0424-000 are listed on our Part Details page. You can also find images and similar parts to CW0424-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW0424-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW0424-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW0424-000 fall under?
The CW0424-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to CW0424-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW0424-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CW0424-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW0424-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CW0424-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW0424-000 often in real-time on the comparison pages.
What if I can't find stock of CW0424-000?
You can fill out our help required form which you can use to request a quote for CW0424-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.