Sensing Transducers
Category Selection
View Parts from CategoryParts from Sensing Transducers Category
BUZZER, MAINS; Transducer Function:Buzzer; Supply Voltage Min:220V; Supply Voltage Max:220V; Current Rating:30mA; Tones:-; Sound Level SPL:80dB; Resonant Frequency:-; Transducer Mounting:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
BUZZER, PANEL, FAST PULSE; Transducer Function:Buzzer; Supply Voltage Min:4V; Supply Voltage Max:-; Current Rating:6mA; Tones:Fast Pulse; Sound Level SPL:88dB; Resonant Frequency:2.9kHz; Transducer Mounting:Panel; Product Range:-; RoHS Compliant: Yes
PIEZO TRANSDUCER, PCB; Transducer Function:-; Supply Voltage Min:1V; Supply Voltage Max:30V; Current Rating:1mA; Tones:-; Sound Level SPL:75dB; Resonant Frequency:4kHz; Transducer Mounting:Through Hole; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
MAGNETIC BUZZER AND TRANSDUCER; Transducer Function:Buzzer; Supply Voltage Min:4V; Supply Voltage Max:8V; Current Rating:40mA; Tones:-; Sound Level SPL:85dB; Resonant Frequency:2.4kHz; Transducer Mounting:Through Hole RoHS Compliant: Yes
MAGNETIC BUZZER AND TRANSDUCER; Transducer Function:Buzzer; Supply Voltage Min:8V; Supply Voltage Max:16V; Current Rating:40mA; Tones:-; Sound Level SPL:85dB; Resonant Frequency:2.4kHz; Transducer Mounting:Through Hole RoHS Compliant: Yes
MAGNETIC BUZZER AND TRANSDUCER; Transducer Function:Buzzer; Supply Voltage Min:2V; Supply Voltage Max:15V; Current Rating:50mA; Tones:-; Sound Level SPL:94dB; Resonant Frequency:4kHz; Transducer Mounting:Through Hole; Product Range:-RoHS Compliant: Yes
MAGNETIC BUZZER AND TRANSDUCER; Transducer Function:Buzzer; Supply Voltage Min:3V; Supply Voltage Max:12V; Current Rating:50mA; Tones:-; Sound Level SPL:90dB; Resonant Frequency:2.048kHz; Transducer Mounting:Through Hole RoHS Compliant: Yes
MAGNETIC BUZZER AND TRANSDUCER; Transducer Function:Buzzer; Supply Voltage Min:6V; Supply Voltage Max:18V; Current Rating:40mA; Tones:-; Sound Level SPL:85dB; Resonant Frequency:2.048kHz; Transducer Mounting:Through Hole RoHS Compliant: Yes
MECHANICAL BUZZER; Transducer Function:Buzzer; Supply Voltage Min:90V; Supply Voltage Max:130V; Current Rating:60mA; Tones:-; Sound Level SPL:78dB; Resonant Frequency:400Hz; Transducer Mounting:Panel; Product Range:- RoHS Compliant: Yes
MECHANICAL BUZZER; Transducer Function:Buzzer; Supply Voltage Min:4V; Supply Voltage Max:8V; Current Rating:25mA; Tones:Continuous; Sound Level SPL:80dB; Resonant Frequency:400Hz; Transducer Mounting:Flanged; Product Range:- RoHS Compliant: Yes
MAGNETIC BUZZER AND TRANSDUCER; Transducer Function:Buzzer; Supply Voltage Min:2V; Supply Voltage Max:6V; Current Rating:60mA; Tones:-; Sound Level SPL:85dB; Resonant Frequency:2.731kHz; Transducer Mounting:Through Hole RoHS Compliant: Yes
MAGNETIC BUZZER AND TRANSDUCER; Transducer Function:Buzzer; Supply Voltage Min:1V; Supply Voltage Max:2V; Current Rating:80mA; Tones:-; Sound Level SPL:85dB; Resonant Frequency:2.731kHz; Transducer Mounting:Through Hole RoHS Compliant: Yes
MAGNETIC BUZZER AND TRANSDUCER; Transducer Function:Buzzer; Supply Voltage Min:2V; Supply Voltage Max:5V; Current Rating:30mA; Tones:-; Sound Level SPL:80dB; Resonant Frequency:2.3kHz; Transducer Mounting:Through Hole RoHS Compliant: Yes
MAGNETIC BUZZER AND TRANSDUCER; Transducer Function:Buzzer; Supply Voltage Min:2V; Supply Voltage Max:5V; Current Rating:30mA; Tones:Continuous; Sound Level SPL:85dB; Resonant Frequency:2.3kHz; Transducer Mounting:Through Hole RoHS Compliant: Yes
MAGNETIC BUZZER AND TRANSDUCER; Transducer Function:Buzzer; Supply Voltage Min:4V; Supply Voltage Max:8V; Current Rating:30mA; Tones:-; Sound Level SPL:85dB; Resonant Frequency:2.3kHz; Transducer Mounting:Through Hole RoHS Compliant: Yes
MAGNETIC BUZZER AND TRANSDUCER; Transducer Function:Buzzer; Supply Voltage Min:4V; Supply Voltage Max:8V; Current Rating:30mA; Tones:-; Sound Level SPL:85dB; Resonant Frequency:2.3kHz; Transducer Mounting:Through Hole RoHS Compliant: Yes
MAGNETIC BUZZER AND TRANSDUCER; Transducer Function:Buzzer; Supply Voltage Min:7V; Supply Voltage Max:12V; Current Rating:30mA; Tones:-; Sound Level SPL:85dB; Resonant Frequency:2.3kHz; Transducer Mounting:Through Hole RoHS Compliant: Yes