Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Supply Voltage Min | 6V |
Supply Voltage Max | 18V |
Current Rating | 40mA |
Tones | - |
Sound Level SPL | 85dB |
Resonant Frequency | 2.048kHz |
Transducer Mounting | Through Hole |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Supply Voltage Min | 6V |
Supply Voltage Max | 18V |
Current Rating | 40mA |
Sound Level SPL | 85dB |
Resonant Frequency | 2.048kHz |
Transducer Mounting | Through Hole |
RoHS Compliant | Yes |
Magnetic Buzzer And Transducer | Newark Electronics |
Where can I find additional details, specifications and documents for a MCKPM-G1612A-K4053?
Additional datasheets, footprints and schematics for MCKPM-G1612A-K4053 are listed on our Part Details page. You can also find images and similar parts to MCKPM-G1612A-K4053 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKPM-G1612A-K4053 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKPM-G1612A-K4053 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKPM-G1612A-K4053 fall under?
The MCKPM-G1612A-K4053 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to MCKPM-G1612A-K4053 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKPM-G1612A-K4053 you can contact the distributor directly for product support, shipping queries etc.
Is the MCKPM-G1612A-K4053 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKPM-G1612A-K4053 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCKPM-G1612A-K4053.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKPM-G1612A-K4053 often in real-time on the comparison pages.
What if I can't find stock of MCKPM-G1612A-K4053?
You can fill out our help required form which you can use to request a quote for MCKPM-G1612A-K4053 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.