Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 5V |
Current Rating | 30mA |
Tones | Continuous |
Sound Level SPL | 85dB |
Resonant Frequency | 2.3kHz |
Transducer Mounting | Through Hole |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 5V |
Current Rating | 30mA |
Tones | Continuous |
Sound Level SPL | 85dB |
Resonant Frequency | 2.3kHz |
Transducer Mounting | Through Hole |
RoHS Compliant | Yes |
Magnetic Buzzer And Transducer | Newark Electronics |
Where can I find additional details, specifications and documents for a MCKPX-G1203UB-K4065?
Additional datasheets, footprints and schematics for MCKPX-G1203UB-K4065 are listed on our Part Details page. You can also find images and similar parts to MCKPX-G1203UB-K4065 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKPX-G1203UB-K4065 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKPX-G1203UB-K4065 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKPX-G1203UB-K4065 fall under?
The MCKPX-G1203UB-K4065 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to MCKPX-G1203UB-K4065 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKPX-G1203UB-K4065 you can contact the distributor directly for product support, shipping queries etc.
Is the MCKPX-G1203UB-K4065 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKPX-G1203UB-K4065 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCKPX-G1203UB-K4065.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKPX-G1203UB-K4065 often in real-time on the comparison pages.
What if I can't find stock of MCKPX-G1203UB-K4065?
You can fill out our help required form which you can use to request a quote for MCKPX-G1203UB-K4065 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.