Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Supply Voltage Min | 9V |
Supply Voltage Max | -, 16V |
Current Rating | 35mA |
Tones | - |
Sound Level SPL | 80dB |
Resonant Frequency | - |
Transducer Mounting | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Current Consumption | 35mA |
External Diameter | 14mm |
External Length / Height | 9.5mm |
Frequency | 5kHz |
Lead Length | 80mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Sound Level Distance | 30cm |
Supply Voltage | 12V |
Supply Voltage DC Max | 16V |
Supply Voltage DC Min | 9V |
Weight | 10g |
Audio Transducer, Water Proof | Newark Electronics |
AUDIO TRANSDUCER, WATER PROOF | element14 |
Where can I find additional details, specifications and documents for a KPEG243?
Additional datasheets, footprints and schematics for KPEG243 are listed on our Part Details page. You can also find images and similar parts to KPEG243 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KPEG243 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KPEG243 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KPEG243 fall under?
The KPEG243 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to KPEG243 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KPEG243 you can contact the distributor directly for product support, shipping queries etc.
Is the KPEG243 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KPEG243 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for KPEG243.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KPEG243 often in real-time on the comparison pages.
What if I can't find stock of KPEG243?
You can fill out our help required form which you can use to request a quote for KPEG243 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.