Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | - |
Current Rating | 10mA |
Tones | - |
Sound Level SPL | 93dB |
Resonant Frequency | - |
Transducer Mounting | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Current Consumption | 10mA |
External Depth | 10mm |
External Length / Height | 25mm |
External Width | 24mm |
Frequency | 3300Hz |
Operating Temperature Max | 115°C |
Operating Temperature Min | -30°C |
Sound Level Distance | 10cm |
Supply Voltage | 30V |
Weight | 3.1g |
AUDIO TRANSDUCER, VERTICAL | element14 |
Audio Indicator Transducer Piezo 10Vp-p 10mA Pin Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a KPEG502?
Additional datasheets, footprints and schematics for KPEG502 are listed on our Part Details page. You can also find images and similar parts to KPEG502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KPEG502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KPEG502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KPEG502 fall under?
The KPEG502 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to KPEG502 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KPEG502 you can contact the distributor directly for product support, shipping queries etc.
Is the KPEG502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KPEG502 have stock available?
Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for KPEG502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KPEG502 often in real-time on the comparison pages.
What if I can't find stock of KPEG502?
You can fill out our help required form which you can use to request a quote for KPEG502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.