JFET Transistors
Parts from JFET Transistors Category
Breakdown Voltage Vbr:30V; Zero Gate Voltage Drain Current Idss Min:50mA; Zero Gate Voltage Drain Current Idss Max:150mA; Gate-Source Cutoff Voltage Vgs(off) Max:10V; Transistor Type:JFET; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes
SS SOT23 JFET NCH 30V TR ROHS COMPLIANT: YES
Breakdown Voltage Vbr:-; Zero Gate Voltage Drain Current Idss Min:-; Zero Gate Voltage Drain Current Idss Max:-; Gate-Source Cutoff Voltage Vgs(off) Max:-; Transistor Type:BISS; No. of Pins:4 Pin; Operating Temperature Max:150°C RoHS Compliant: Yes
Breakdown Voltage Vbr:25V; Zero Gate Voltage Drain Current Idss Min:24mA; Zero Gate Voltage Drain Current Idss Max:60mA; Gate-Source Cutoff Voltage Vgs(off) Max:6V; Transistor Type:JFET; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes
JFET, 30V, 0.6A, 0.225W, SOT-23-3; Breakdown Voltage Vbr:30V; Zero Gate Voltage Drain Current Idss Min:7mA; Zero Gate Voltage Drain Current Idss Max:60mA; Gate-Source Cutoff Voltage Vgs(off) Max:6V; Transistor Type:JFET RoHS Compliant: Yes
JFET, 30V, 0.75A, 0.225W, SOT-23-3; Breakdown Voltage Vbr:30V; Zero Gate Voltage Drain Current Idss Min:25mA; Zero Gate Voltage Drain Current Idss Max:75mA; Gate-Source Cutoff Voltage Vgs(off) Max:-5V; Transistor Type:JFET RoHS Compliant: Yes
TRANSISTOR, JFET, 650V, TO-247; Breakdown Voltage Vbr:650V; Zero Gate Voltage Drain Current Idss Min:-; Zero Gate Voltage Drain Current Idss Max:-; Gate-Source Cutoff Voltage Vgs(off) Max:-; Transistor Case Style:TO-247; Transistor RoHS Compliant: Yes
JFET, -25V, 0.75A, 0.225W, SOT-23-3; Breakdown Voltage Vbr:-25V; Zero Gate Voltage Drain Current Idss Min:24mA; Zero Gate Voltage Drain Current Idss Max:60mA; Gate-Source Cutoff Voltage Vgs(off) Max:-6.5V; Transistor Type:JFET RoHS Compliant: Yes
JFET, 40V, -0.016A, SOT-23-3; Breakdown Voltage Vbr:40V; Zero Gate Voltage Drain Current Idss Min:-4mA; Zero Gate Voltage Drain Current Idss Max:-16mA; Gate-Source Cutoff Voltage Vgs(off) Max:9V; Transistor Type:JFET; Product Range:-RoHS Compliant: Yes