Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Breakdown Voltage Vbr | -25V |
---|---|
Zero Gate Voltage Drain Current Idss Min | 4mA |
Zero Gate Voltage Drain Current Idss Max | 20mA |
Gate-Source Cutoff Voltage Vgs(off) Max | -4V |
Transistor Type | JFET |
No. of Pins | 3 Pin |
RoHS Compliant | Yes |
Transistor: N-JFET | Transfer Multisort Elektronik |
Transistor, N-Channel, 25 V, -25 V (Min.), -1 nA (Max.), 350 mW, 3000 uhmo | NTE Electronics Inc. NTE451 | RS Americas |
Where can I find additional details, specifications and documents for a NTE451?
Additional datasheets, footprints and schematics for NTE451 are listed on our Part Details page. You can also find images and similar parts to NTE451 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE451 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE451 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE451 fall under?
The NTE451 is listed under Semiconductors - Discretes > Transistors > JFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to NTE451 when available in the JFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE451 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE451 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NTE451 have stock available?
Authorised distributors including Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for NTE451.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE451 often in real-time on the comparison pages.
What if I can't find stock of NTE451?
You can fill out our help required form which you can use to request a quote for NTE451 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.