Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
4,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
7,710
in stock
|
Buy Now | |
element14
from US$0.14
|
7,710
in stock
|
Buy Now | |
Farnell
from US$0.14
|
7,710
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
2,870
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
1,888
in stock
|
Buy Now | |
Kruse
-
|
27,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now |
N-Channel Low-Frequency Low-NoiseAmplifier |
This device is designed for low-power chopper or switching applicationsourced from process 51 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | BSR58 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 8000 |
IDSS Max (µA) | 80000 |
V(BR)GSS Min (V) | 40 |
Ciss Max (pF) | - |
Crss Max (pF) | 5 |
Package Type | SOT-23-3 |
Jfet Transistor, Jfet, Jfet, 40 V, 8 Ma, 80 Ma, 4 V, Sot-23 Rohs Compliant: Yes |Onsemi BSR58 | Newark Electronics |
TRANSISTOR, JFET, N, SMD, 3-SOT-23 | element14 |
Transistor, Fairchild, BSR58 | RS |
BSR58 Series 40 V 80 mA N-Channel Low-Frequency Low-Noise Amplifier - SOT-23 | Future Electronics |
Transistor: N-JFET | Transfer Multisort Elektronik |
Tran FET N BSR58 SOT 23-3 | Kruse |
Trans JFET N-CH 3-Pin SOT-23 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a BSR58?
Additional datasheets, footprints and schematics for BSR58 are listed on our Part Details page. You can also find images and similar parts to BSR58 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSR58 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSR58 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSR58 fall under?
The BSR58 is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to BSR58 when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSR58 you can contact the distributor directly for product support, shipping queries etc.
Is the BSR58 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BSR58 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for BSR58.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSR58 often in real-time on the comparison pages.
What if I can't find stock of BSR58?
You can fill out our help required form which you can use to request a quote for BSR58 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.