Status: | Active |
---|---|
Series: | MMBFU310L |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
14,059
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
14,059
in stock
|
Buy Now | |
element14
from US$0.16
|
14,059
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
2,440
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
8
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low rDS(on) Provides Higher Efficiency and Extends Battery Life |
Miniature SOT-23 Surface Mount Package Saves Board Space |
Pb-Free Package is Available |
Description | MMBFU310L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 24000 |
IDSS Max (µA) | 60000 |
V(BR)GSS Min (V) | 25 |
Ciss Max (pF) | 5 |
Crss Max (pF) | 2.5 |
Package Type | SOT-23-3 |
Jfet Transistor, Jfet, Jfet, 25 V, 24 Ma, 60 Ma, 6 V, Sot-23 Rohs Compliant: Yes |Onsemi MMBFU310LT1G | Newark Electronics |
TRANSISTOR, JFET, N, 25V, SOT-23 | element14 |
Transistor: N-JFET | Transfer Multisort Elektronik |
MMBFU310LT1G Series N-Channel 25 V 10 mA JFET Transistor - SOT-23 | Future Electronics |
Trans JFET N-CH 25V 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MMBFU310LT1G?
Additional datasheets, footprints and schematics for MMBFU310LT1G are listed on our Part Details page. You can also find images and similar parts to MMBFU310LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBFU310LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBFU310LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBFU310LT1G fall under?
The MMBFU310LT1G is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to MMBFU310LT1G when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBFU310LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBFU310LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBFU310LT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for MMBFU310LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBFU310LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBFU310LT1G?
You can fill out our help required form which you can use to request a quote for MMBFU310LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.