Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Breakdown Voltage Vbr | -25V |
---|---|
Zero Gate Voltage Drain Current Idss Min | 1A |
Zero Gate Voltage Drain Current Idss Max | 5mA |
Gate-Source Cutoff Voltage Vgs(off) Max | -6V |
Transistor Type | JFET |
No. of Pins | 3 Pin |
RoHS Compliant | Yes |
Transistor: N-JFET | Transfer Multisort Elektronik |
NTE Junction FET, -6V, TO-92, N-Channel | Distrelec |
Where can I find additional details, specifications and documents for a NTE457?
Additional datasheets, footprints and schematics for NTE457 are listed on our Part Details page. You can also find images and similar parts to NTE457 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE457 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE457 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE457 fall under?
The NTE457 is listed under Semiconductors - Discretes > Transistors > JFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to NTE457 when available in the JFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE457 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE457 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NTE457 have stock available?
Authorised distributors including Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for NTE457.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE457 often in real-time on the comparison pages.
What if I can't find stock of NTE457?
You can fill out our help required form which you can use to request a quote for NTE457 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.