DC / DC Modules / DIN Rail / Front End Converters
Parts from DC / DC Modules / DIN Rail / Front End Converters Category
DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
DC-DC CONVERTER, 15V, 0.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
DC-DC CONVERTER, 24V, 0.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
DC-DC CONVERTER, 5.1V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5.1V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
DC-DC CONVERTER, 15V, 0.666A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:15V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
DC-DC CONVERTER, 24V, 0.416A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:24V; Output Current - Output 1:416mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
DC-DC CONVERTER, 5.1V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5.1V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
DC-DC CONVERTER, 12V, 0.833A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
DC-DC CONVERTER, 15V, 0.666A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:15V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
DC-DC CONVERTER, 24V, 0.416A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:24V; Output Current - Output 1:416mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:10W; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15V; Output Current - Output 2:333mA RoHS Compliant: Yes
DC/DC Converter, Panel, Fixed, Adjustable, 1, 30 W, 5 V, 6 A RoHS Compliant: Yes
DC/DC Converter, Panel, Fixed, Adjustable, 1, 30 W, 24 V, 1.3 A RoHS Compliant: Yes
DC/DC Converter, Panel, Fixed, 1, 30 W, 5 V, 6 A RoHS Compliant: Yes
DC/DC Converter, Panel, Fixed, Adjustable, 1, 30 W, 12 V, 2.5 A RoHS Compliant: Yes