Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.50
|
3
in stock
|
Buy Now | |
Distrelec
from US$13.34
|
431
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.94
|
330
in stock
|
Buy Now | |
Schukat Electronic
from US$12.94
|
328
in stock
|
Buy Now | |
element14
from US$16.62
|
239
in stock
|
Buy Now | |
Sager
from US$13.10
|
154
in stock
|
Buy Now | |
Farnell
from US$17.50
|
108
in stock
|
Buy Now | |
Jameco Electronics
from US$13.50
|
23
in stock
|
Buy Now | |
Conrad
from US$23.37
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$16.07
|
-
|
Buy Now | |
Avnet America
from US$18.24
|
-
|
Buy Now | |
RS Americas
from US$15.26
|
-
|
Buy Now | |
TTI Europe
from US$14.17
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 1.25A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CE |
Approvals & Standards | CE |
DC / DC Converter Type | Enclosed |
Efficiency | 76% |
External Depth | 28mm |
External Length / Height | 79mm |
External Width | 51mm |
Input Voltage Max | 36V |
Input Voltage Min | 18V |
Isolation Voltage | 3kV |
Line Regulation | 0.3% |
Load Regulation | 0.3% |
Operating Temperature Max | 60°C |
Operating Temperature Min | -10°C |
Output Current | 1.25A |
Output Current Max | 1.25A |
Output Ripple Voltage pk-pk | 120mV |
Output Voltage | 12V |
Output Voltage Nom. | 12V |
Power Rating | 15W |
Supply Voltage | 36V |
MEAN WELL DC/DC Converter, 19 ... 36V, 12V, 1.25A, 15W | Distrelec |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC-Conv 18-36V:12V/1,25A | Schukat Electronic |
CONVERTER, DC/DC, 15W, 12V | element14 |
Isolated DC/DC Converters - Chassis Mount 15W 12V 1.25A Input 18-36VDC | Sager |
Mean Well SD-15B-12 DC/DC Power Supply Single Output 12 Volt 1.25A 15W 5-Pin | Jameco Electronics |
Enclosed case, screw terminals · Overload protection, pulsing hiccup shutdown, auto recovery · Wide input voltage range 2:1 · DC decoupling of input and output · Input/output insulation 1000V · Regulated output voltage · Short-circuit proof | Conrad |
DC-DC converter, 18-36Vin, 12Vdc 1.25A | RS |
Dc-Dc Converter, 12V, 1.25A | Newark Electronics |
Module DC-DC 1-OUT 12V 1.25A 15W | Avnet America |
DC-DC Converter,12V,1.25A,18-36V In, Enclosed, Panel Mnt, Commercial, SD Series | MEAN WELL SD-15B-12 | RS Americas |
DC/DC 15W 12V 1.25A | TTI Europe |
Where can I find additional details, specifications and documents for a SD-15B-12?
Additional datasheets, footprints and schematics for SD-15B-12 are listed on our Part Details page. You can also find images and similar parts to SD-15B-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD-15B-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD-15B-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD-15B-12 fall under?
The SD-15B-12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SD-15B-12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD-15B-12 you can contact the distributor directly for product support, shipping queries etc.
Is the SD-15B-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD-15B-12 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Schukat Electronic, element14 and Sager have stock available or on a lead time for SD-15B-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD-15B-12 often in real-time on the comparison pages.
What if I can't find stock of SD-15B-12?
You can fill out our help required form which you can use to request a quote for SD-15B-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.