Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.13
|
25
in stock
|
Buy Now | |
Distrelec
from US$13.34
|
437
in stock
|
Buy Now | |
Schukat Electronic
from US$12.94
|
120
in stock
|
Buy Now | |
Sager
from US$13.10
|
101
in stock
|
Buy Now | |
Jameco Electronics
from US$13.50
|
48
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.94
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$15.71
|
13
in stock
|
Buy Now | |
Farnell
from US$19.89
|
4
in stock
|
Buy Now | |
element14
from US$17.78
|
4
in stock
|
Buy Now | |
RS Americas
from US$14.96
|
1
in stock
|
Buy Now | |
Future Electronics
from US$14.80
|
-
|
Buy Now | |
Avnet America
from US$18.24
|
-
|
Buy Now | |
TTI Europe
from US$15.12
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 625mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 36V |
Input Voltage DC Max | 72V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CE |
Approvals & Standards | CE |
DC / DC Converter Type | Enclosed |
Efficiency | 78% |
External Depth | 28mm |
External Length / Height | 79mm |
External Width | 51mm |
Input Voltage Max | 72V |
Input Voltage Min | 36V |
Isolation Voltage | 3kV |
Line Regulation | 0.2% |
Load Regulation | 0.2% |
Operating Temperature Max | 60°C |
Operating Temperature Min | -10°C |
Output Current | 625mA |
Output Current Max | 625mA |
Output Ripple Voltage pk-pk | 150mV |
Output Voltage | 24V |
Output Voltage Nom. | 24V |
Power Rating | 15W |
Supply Voltage | 72V |
MEAN WELL DC/DC Converter, 36 ... 72V, 24V, 625mA, 15W | Distrelec |
DC/DC-Conv 36-72V:24V/0,625A | Schukat Electronic |
Isolated DC/DC Converters - Chassis Mount 15W 24V 0.625A Input 36-72VDC | Sager |
PWR SPLY,DC-DC,15W,36-72VDC 24@0.625A,ENCL,CE | Jameco Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
DC-DC converter, 36-72Vin, 24Vdc 0.625A | RS |
Dc-Dc Converter, 24V, 0.625A | Newark Electronics |
CONVERTER, DC/DC, 15W, 24V | Farnell |
DC/DC Converter, Panel, Fixed, 1, 15 W, 24 V, 625 mA , RoHS | MEAN WELL SD-15C-24 | RS Americas |
DC-DC Enclosed converter Input 36-72Vdc Output +24Vdc at 0.625A Free air conv | Future Electronics |
Module DC-DC 1-OUT 24V 0.625A 15W | Avnet America |
O/P 24V/0.625A | TTI Europe |
Where can I find additional details, specifications and documents for a SD-15C-24?
Additional datasheets, footprints and schematics for SD-15C-24 are listed on our Part Details page. You can also find images and similar parts to SD-15C-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD-15C-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD-15C-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD-15C-24 fall under?
The SD-15C-24 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SD-15C-24 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD-15C-24 you can contact the distributor directly for product support, shipping queries etc.
Is the SD-15C-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD-15C-24 have stock available?
Authorised distributors including Distrelec, Schukat Electronic, Sager, Jameco Electronics and Transfer Multisort Elektronik have stock available or on a lead time for SD-15C-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD-15C-24 often in real-time on the comparison pages.
What if I can't find stock of SD-15C-24?
You can fill out our help required form which you can use to request a quote for SD-15C-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.