SD-15A-24 Batteries & Power Supplies by Mean Well

CONVERTER DC/DC 15W 24V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.00

Distributor Stock
Logo for RS
RS
from US$18.13
72
in stock
Buy Now
Logo for Sager
Sager
from US$13.10
241
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.59
43
in stock
Buy Now
Logo for element14
element14
from US$14.08
43
in stock
Buy Now
Logo for Farnell
Farnell
from US$18.13
43
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$12.94
36
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$15.21
28
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$13.34
19
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$12.00
7
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$18.24
-
Buy Now
Logo for Jameco Electronics
Jameco Electronics
from US$13.50
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$14.17
-
Buy Now

Specifications

No. of Outputs 1 Output, 1Outputs
Output Power Max 15W
Output Voltage - Output 1 24V
Output Current - Output 1 625mA
Output Voltage - Output 2 -
Output Current - Output 2 -
Output Voltage - Output 3 -
Output Current - Output 3 -
Product Range -
Input Voltage DC Min 9.2V
Input Voltage DC Max 18V
DC / DC Converter Mounting Panel
DC / DC Converter Output Type Fixed
SVHC No SVHC (12-Jan-2017)
Approval Bodies CE
Approvals & Standards CE
DC / DC Converter Type Enclosed
Efficiency 70%
External Depth 28mm
External Length / Height 79mm
External Width 51mm
Input Voltage Max 18V
Input Voltage Min 9.2V
Isolation Voltage 3kV
Line Regulation 0.2%
Load Regulation 0.2%
Operating Temperature Max 60°C
Operating Temperature Min -10°C
Output Current 625mA
Output Current Max 625mA
Output Ripple Voltage pk-pk 150mV
Output Voltage 24V
Output Voltage Nom. 24V
Power Rating 15W
Supply Voltage 18V

Alternative Descriptions

Isolated DC/DC Converters - Chassis Mount 15W 24V 0.625A Input 9.2-18VDC | Sager
DC-DC converter, 9.2-18Vin, 24Vdc 0.625A | RS
Dc-Dc Converter, 24V, 0.625A | Newark Electronics
CONVERTER, DC/DC, 15W, 24V | element14
DC/DC-Conv 9,2-18V:24V/0,625A | Schukat Electronic
DC-DC Converter,24V,0.625A,9.2-18V In, Enclosed, Panel Mnt, Commercial, SD Series | MEAN WELL SD-15A-24 | RS Americas
MEAN WELL DC/DC Converter, 9.2 ... 18V, 24V, 625mA, 15W | Distrelec
Module DC-DC 1-OUT 24V 0.625A 15W | Avnet America
PWR SPLY,DC-DC,15W,9-18VDC, 24@0.625A,ENCL,CE | Jameco Electronics
O/P 24V/0.625A | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SD-15A-24?

Additional datasheets, footprints and schematics for SD-15A-24 are listed on our Part Details page. You can also find images and similar parts to SD-15A-24 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SD-15A-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD-15A-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SD-15A-24 fall under?

The SD-15A-24 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to SD-15A-24 when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SD-15A-24 you can contact the distributor directly for product support, shipping queries etc.

Is the SD-15A-24 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SD-15A-24 have stock available?

Authorised distributors including Sager, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SD-15A-24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SD-15A-24 often in real-time on the comparison pages.

What if I can't find stock of SD-15A-24?

You can fill out our help required form which you can use to request a quote for SD-15A-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay