Power Inductors
Category Selection
View Parts from CategoryParts from Power Inductors Category
HIGH CURRENT CHOKE, 82UH, 804MA 10%; Product Range:5800 Series; Inductance:82µH; DC Current Rating:804mA; DC Resistance Max:0.152ohm; Inductance Tolerance:± 10%; Body Material:Ferrite; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes
CHOKE, 10UH, +10%, AXIAL; Product Range:5900 Series; Inductance:10µH; DC Current Rating:4A; DC Resistance Max:0.017ohm; Inductance Tolerance:± 10%; Body Material:Ferrite; Case Dimensions:11.5mm x 22.86mm; Core Material:Ferrite RoHS Compliant: Yes
IND HIGH CURRENT CHOKE BOBBIN CORE 220UH 10% 1KHZ FERRITE 1. ROHS COMPLIANT: YES
IND HIGH CURRENT CHOKE BOBBIN CORE 2.2MH 10% 1KHZ FERRITE 50 ROHS COMPLIANT: YES
Product Range:IHD Series; Inductance:330µH; DC Current Rating:1.6A; DC Resistance Max:0.257ohm; Inductance Tolerance:± 15% RoHS Compliant: No
Product Range:RLB Series; Inductance:150µH; DC Resistance Max:0.5ohm; Inductance Tolerance:± 10%; RMS Current (Irms):280mA RoHS Compliant: Yes
Product Range:2200LL Series; Inductance:100µH RoHS Compliant: Yes
Product Range:2200HT Series; Inductance:100µH RoHS Compliant: Yes
Product Range:2200HT Series; Inductance:39µH RoHS Compliant: Yes
Product Range:2300 Series; Inductance:27µH RoHS Compliant: Yes
HIGH CURRENT CHOKE, 180UH 508MA 10%; Product Range:5800 Series; Inductance:180µH; DC Current Rating:508mA; DC Resistance Max:0.362ohm; Inductance Tolerance:± 10%; Body Material:Ferrite; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes
HIGH CURRENT CHOKE, 33UH 1.008A 10%; Product Range:5800 Series; Inductance:33µH; DC Current Rating:1.008A; DC Resistance Max:0.075ohm; Inductance Tolerance:± 10%; Body Material:Ferrite; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes
HIGH CURRENT CHOKE, 220UH 508MA 10%; Product Range:5800 Series; Inductance:220µH; DC Current Rating:508mA; DC Resistance Max:0.43ohm; Inductance Tolerance:± 10%; Body Material:Ferrite; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes
IND HIGH CURRENT CHOKE BOBBIN CORE 100UH 10% 1KHZ FERRITE 1. ROHS COMPLIANT: YES
IND HIGH CURRENT CHOKE BOBBIN CORE 1MH 10% 1KHZ FERRITE 800M ROHS COMPLIANT: YES
IND HIGH CURRENT CHOKE BOBBIN CORE 68UH 10% 1KHZ FERRITE 2.5 ROHS COMPLIANT: YES
Product Range:9230 Series; Inductance:120µH; DC Current Rating:97mA; DC Resistance Max:13ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
INDUCTOR, AXIAL LEADED, 1MH, 0.2A; Product Range:IRF-46 Series; Inductance:1mH; DC Current Rating:200mA; DC Resistance Max:8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes