Power Inductors
Category Selection
View Parts from CategoryParts from Power Inductors Category
Product Range:B82725A Series; Inductance:1.8mH RoHS Compliant: Yes
Product Range:B82734R Series; Inductance:6.8mH RoHS Compliant: Yes
INDUCTOR, 330UH, 1.6A, AXIAL LEADED; Product Range:IHD Series; Inductance:330µH; DC Current Rating:1.6A; DC Resistance Max:0.257ohm; Inductance Tolerance:± 15%; Body Material:Ferrite; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes
INDUCTOR, 120UH, 1.6A, AXIAL LEADED; Product Range:IHD Series; Inductance:120µH; DC Current Rating:1.6A; DC Resistance Max:0.113ohm; Inductance Tolerance:± 15%; Body Material:Ferrite; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes
Product Range:RLB Series; Inductance:1mH; DC Resistance Max:4.3ohm; Inductance Tolerance:± 10%; RMS Current (Irms):400mA; Saturation Current (Isat):350mA RoHS Compliant: Yes
Product Range:RLB9012 Series; Inductance:2.2µH RoHS Compliant: Yes
Product Range:RL622 Series; Inductance:100µH; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10%; RMS Current (Irms):910mA RoHS Compliant: Yes
Product Range:2200 Series; Inductance:100µH RoHS Compliant: Yes
Product Range:2200 Series; Inductance:270µH RoHS Compliant: Yes
Product Range:2300 Series; Inductance:10µH RoHS Compliant: Yes
Product Range:2300 Series; Inductance:1mH; DC Resistance Max:0.3ohm; Inductance Tolerance:± 15%; RMS Current (Irms):2.4A RoHS Compliant: Yes
Product Range:2300HT Series; Inductance:150µH RoHS Compliant: Yes
HIGH CURRENT CHOKE, 2.2MH 158MA 10%; Product Range:5800 Series; Inductance:2.2mH; DC Current Rating:158mA; DC Resistance Max:4.48ohm; Inductance Tolerance:± 10%; Body Material:Ferrite; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes
Product Range:5800 Series; Inductance:3.3mH; DC Current Rating:130mA; DC Resistance Max:8.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
INDUCTOR, 68UH, 5A, AXIAL LEADED; Product Range:5200 Series; Inductance:68µH; DC Current Rating:5A; DC Resistance Max:0.054ohm; Inductance Tolerance:± 20%; Body Material:Ferrite; Case Dimensions:14.22mm x 31.75mm; Inductor Type:ChokeRoHS Compliant: Yes
Product Range:5300 Series; Inductance:10µH RoHS Compliant: Yes
HIGH CURRENT CHOKE, 47UH, 804MA 10%; Product Range:5800 Series; Inductance:47µH; DC Current Rating:804mA; DC Resistance Max:0.109ohm; Inductance Tolerance:± 10%; Body Material:Ferrite; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes
HIGH CURRENT CHOKE, 470UH 315MA 10%; Product Range:5800 Series; Inductance:470µH; DC Current Rating:315mA; DC Resistance Max:1.15ohm; Inductance Tolerance:± 10%; Body Material:Ferrite; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes