PCB Suppression Filters
Parts from PCB Suppression Filters Category
VARISTOR, 3 TERMINAL, 25V; Capacitance:130pF; Voltage Rating:25V; Filter Type:-; Current Rating:20mA; Filter Terminals:Radial Leaded; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); External RoHS Compliant: Yes
Voltage Rating:50V; Current Rating:6A; Product Range:ACH Series; Capacitance:47pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes
Voltage Rating:10V; Current Rating:100mA; Product Range:MEM2012S Series; Filter Terminals:SMD; Filter Type:EMI RoHS Compliant: Yes
FILTER, LOW PASS, 10A, 5000PF; Filter Applications:General Purpose; Voltage Rating:200VDC; Current Rating:10A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:-; Capacitance:5000pFRoHS Compliant: Yes
POWER LINE FILTER, EMI/RFI, 10A; Filter Applications:General Purpose; Voltage Rating:100VDC; Current Rating:10A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes
FILTER, PI, SMD,1000PF, 100V, 10A; Capacitance:1000pF; Voltage Rating:100V; Filter Type:-; Current Rating:10A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Attenuation @ RoHS Compliant: Yes
POWER LINE FILTER, EMI/RFI, 10A; Filter Applications:General Purpose; Voltage Rating:100VDC; Current Rating:10A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes
FILTER, PI, SMD, 8200PF, 100V, 10A; Capacitance:8200pF; Voltage Rating:100V; Filter Type:-; Current Rating:10A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Attenuation @RoHS Compliant: Yes
EMI FILTER, 10A; Voltage Rating:25V; Current Rating:2A; Product Range:-; Capacitance:33000pF; Filter Terminals:SMD; Filter Type:EMI, RFI; Operating Temperature Max:85°C; Operating Temperature Min:-20°C RoHS Compliant: Yes
SIGNAL LINE FILTER, 300mA, FULL REEL; Voltage Rating:20V; Current Rating:300mA; Product Range:ACF Series; Filter Terminals:SMD; Filter Type:Standard; Reel Quantity:1000 RoHS Compliant: Yes
FILTER, C-TYPE, SMD, 4000PF, 100V, 20A; Capacitance:4000pF; Voltage Rating:100V; Filter Type:-; Current Rating:20A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); External RoHS Compliant: Yes
Voltage Rating:50V; Current Rating:2A; Product Range:ELKE Series; Capacitance:1000pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes
EMI FILTER, 10A; Voltage Rating:50V; Current Rating:2A; Product Range:-; Capacitance:2200pF; Filter Terminals:SMD; Filter Type:EMI, RFI; Operating Temperature Max:85°C; Operating Temperature Min:-20°C RoHS Compliant: Yes
EMI POWER LINE FILTER, 5A, FULL REEL; Filter Applications:General Purpose; Voltage Rating:50VDC; Current Rating:5A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:EMI T Series RoHS Compliant: Yes
EMI POWER LINE FILTER, 5A; Filter Applications:General Purpose; Voltage Rating:50VDC; Current Rating:5A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:EMI T Series RoHS Compliant: Yes
FILTER, EMI, 6A, SURFACE MOUNT-SMD, FULL REEL; Voltage Rating:25V; Current Rating:6A; Product Range:-; Capacitance:33000pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes
SIGNAL LINE FILTER, 300mA, FULL REEL; Voltage Rating:20V; Current Rating:300mA; Product Range:ACF Series; Filter Terminals:SMD; Filter Type:Standard; Reel Quantity:1000 RoHS Compliant: Yes
Voltage Rating:6.3V; Current Rating:100mA; Product Range:MEA-LC Series; Capacitance:22pF; Filter Terminals:SMD; Filter Type:Low Pass RoHS Compliant: Yes