Status: | Unknown |
---|---|
Series: | ACH Series |
RoHS: | Compliant |
Voltage Rating | 50V |
---|---|
Current Rating | 6A |
Product Range | ACH Series |
Capacitance | 47pF |
Filter Terminals | SMD |
Filter Type | EMI, RFI |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ACH32C-470-T001.?
Additional datasheets, footprints and schematics for ACH32C-470-T001. are listed on our Part Details page. You can also find images and similar parts to ACH32C-470-T001. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACH32C-470-T001. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACH32C-470-T001. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACH32C-470-T001. fall under?
The ACH32C-470-T001. is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > PCB Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to ACH32C-470-T001. when available in the PCB Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACH32C-470-T001. you can contact the distributor directly for product support, shipping queries etc.
Is the ACH32C-470-T001. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ACH32C-470-T001. have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ACH32C-470-T001..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACH32C-470-T001. often in real-time on the comparison pages.
What if I can't find stock of ACH32C-470-T001.?
You can fill out our help required form which you can use to request a quote for ACH32C-470-T001. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.