Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.07
|
140
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.58
|
1,056
in stock
|
Buy Now | |
Sager
from US$6.06
|
400
in stock
|
Buy Now | |
SOS electronic
from US$3.95
|
50
in stock
|
Buy Now | |
element14
from US$6.05
|
49
in stock
|
Buy Now | |
Farnell
from US$6.22
|
49
in stock
|
Buy Now | |
Rutronik
from US$3.43
|
-
|
Buy Now | |
Newark Electronics
from US$8.24
|
-
|
Buy Now | |
Future Electronics
from US$6.53
|
-
|
Buy Now | |
Avnet America
from US$5.84
|
-
|
Buy Now | |
RS Americas
from US$7.40
|
-
|
Buy Now | |
Distrelec
from US$6.13
|
-
|
Buy Now | |
TTI Europe
from US$3.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 15000pF |
---|---|
Voltage Rating | 250V |
Filter Type | IEC Mains |
Current Rating | 1A |
Filter Terminals | Through Hole |
Inductance Min | 10mH |
Leakage Current Max | 250µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA EN SEV UL VDE |
Capacitance X | 0.015µF |
Capacitance Y | 2200pF |
External Depth | 25mm |
External Length / Height | 25mm |
External Width | 25mm |
Inductance | 10mH |
Input Voltage Max | 250V |
Input Voltage Min | 115V |
Lead Diameter | 0.6mm |
Lead Length | 15mm |
Leakage Current | 0.5mA |
No. of Inductors | 2 |
No. of Phases | Single Phase |
No. of X Type Capacitors | 1 |
No. of Y Type Capacitors | 2 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Standard | IEC950 |
Voltage Rating VAC | 250V |
Filter: anti-interference | Transfer Multisort Elektronik |
Power Line Filters 1-STAGE STD 1A FPP | Sager |
FPP-25-0002 | RS |
Power Line, Filter 250VAC 1A PCB | SOS electronic |
FILTER, 1A, 250V, PCB MOUNT | element14 |
5500.2001 BLOCK FILTER | Rutronik |
Fpp-01 Printfilter 1Ph 25Mm 1A/Carton Box |Schurter 5500.2001 | Newark Electronics |
FPP 2-25-1/a Power Filter | Future Electronics |
FPP-01 PRINTFILTER 1PH 25MM 1A | Avnet America |
AC Line Filter 1-Phs 1-Stg 1A 250VAC 2x10 L(mH) 13P Case PCB Mnt Standard PC1 | Schurter 5500.2001 | RS Americas |
Schurter Mains filter, 1 A, 250 VAC | Distrelec |
1A 250V PCB MOUNT | TTI Europe |
Where can I find additional details, specifications and documents for a 5500.2001?
Additional datasheets, footprints and schematics for 5500.2001 are listed on our Part Details page. You can also find images and similar parts to 5500.2001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5500.2001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5500.2001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5500.2001 fall under?
The 5500.2001 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 5500.2001 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5500.2001 you can contact the distributor directly for product support, shipping queries etc.
Is the 5500.2001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5500.2001 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Sager, RS, SOS electronic and element14 have stock available or on a lead time for 5500.2001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5500.2001 often in real-time on the comparison pages.
What if I can't find stock of 5500.2001?
You can fill out our help required form which you can use to request a quote for 5500.2001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.