Status: | Unknown |
---|---|
Series: | EMI T Series |
RoHS: | Unknown |
Filter Type | EMI |
---|---|
No. of Pins | 3Pins |
Cutoff Frequency | - |
T Filter Applications | Automotive Electronics Digital Audio and Video Equipment Hard Drive Personal Computers Printers |
Filter Case Style | SIP |
Product Range | EMI T Series |
SVHC | No SVHC (15-Jan-2018) |
EMI NETwoRK Filter 10 000-20% +80% @1KHZ 15-200MHZ 25DB ATTEN | Bourns EMI103T-RC | RS Americas |
EMI T NETWORK FILTER, 10NF, SIP-3 | element14 |
Emi Power Line Filter, 5A | Newark Electronics |
EMI Filter 25dB 5A 50VDC PC Pins Thru-Hole Ammo Pack | Avnet Abacus |
Where can I find additional details, specifications and documents for a EMI103T-RC?
Additional datasheets, footprints and schematics for EMI103T-RC are listed on our Part Details page. You can also find images and similar parts to EMI103T-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMI103T-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMI103T-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMI103T-RC fall under?
The EMI103T-RC is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to EMI103T-RC when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMI103T-RC you can contact the distributor directly for product support, shipping queries etc.
Is the EMI103T-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMI103T-RC have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for EMI103T-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMI103T-RC often in real-time on the comparison pages.
What if I can't find stock of EMI103T-RC?
You can fill out our help required form which you can use to request a quote for EMI103T-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.