Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.17
Capacitance | 5000pF |
---|---|
Voltage Rating | 200V |
Filter Type | Low Pass |
Current Rating | 10A |
Filter Terminals | Through Hole |
Inductance Min | - |
Leakage Current Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Voltage Rating V DC | 200V |
Voltage Rating VAC | 250V |
Where can I find additional details, specifications and documents for a 4100-053LF?
Additional datasheets, footprints and schematics for 4100-053LF are listed on our Part Details page. You can also find images and similar parts to 4100-053LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4100-053LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4100-053LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4100-053LF fall under?
The 4100-053LF is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 4100-053LF when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4100-053LF you can contact the distributor directly for product support, shipping queries etc.
Is the 4100-053LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4100-053LF have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 4100-053LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4100-053LF often in real-time on the comparison pages.
What if I can't find stock of 4100-053LF?
You can fill out our help required form which you can use to request a quote for 4100-053LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.