D Sub Jack Screws
Parts from D Sub Jack Screws Category
D SUB JACK SCREW, 2-56; Product Range:-; Screw Length:-; Thread Size - Metric:-; Thread Size - Imperial:2-56 RoHS Compliant: Yes
EXTENDED JACKSCREW, 4-40, 19MM; Product Range:-; Screw Length:19mm; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC RoHS Compliant: Yes
MALE SCREW RETAINER KIT, #4-40, 5.6MM; PRODUCT RANGE:AMPLIMITE SERIES; SCREW LENGTH:5.6MM; THREAD SIZE - METRIC:-; THREAD SIZE - IMPERIAL:4-40 UNC; ACCESSORY TYPE:MALE SCREW RETAINER KIT ROHS COMPLIANT: YES
FEMALE SCREW LOCK KIT, #4-40, 11.13MM; PRODUCT RANGE:AMPLIMITE SERIES; SCREW LENGTH:11.13MM; THREAD SIZE - METRIC:-; THREAD SIZE - IMPERIAL:4-40; ACCESSORY TYPE:FEMALE SCREW LOCK ASSEMBLY KIT; SCREW HEAD HEIGHT:4.78MM ROHS COMPLIANT: YES
D SUB SCREW RETAINER, #4-40, 0.3IN; PRODUCT RANGE:AMPLIMITE SERIES; SCREW LENGTH:0.3"; THREAD SIZE - METRIC:-; THREAD SIZE - IMPERIAL:4-40 UNC; ACCESSORY TYPE:4-40 THREAD SIZE MALE SCREW RETAINERS ROHS COMPLIANT: YES
FEMALE SCREWLOCK, 4-40, 11.94MM; PRODUCT RANGE:-; SCREW LENGTH:11.94MM; THREAD SIZE - METRIC:-; THREAD SIZE - IMPERIAL:#4-40 ROHS COMPLIANT: YES
SCREWLOCK, MALE; Product Range:-; Screw Length:50mm; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Body Plating:Nickel; External Length / Height:50mm RoHS Compliant: Yes