Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1185341,
2-30351-0010 |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.78
|
2,130
in stock
|
Buy Now | |
element14
from US$1.81
|
10,834
in stock
|
Buy Now | |
RS Americas
from US$1.78
|
9,795
in stock
|
Buy Now | |
TE Store
from US$2.40
|
9,134
in stock
|
Buy Now | |
Farnell
from US$1.76
|
6,434
in stock
|
Buy Now | |
Heilind Electronics
from US$1.91
|
5,061
in stock
|
Buy Now | |
Electro Enterprises
from US$1.87
|
4,422
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
4,407
in stock
|
Buy Now | |
Avnet America
from US$0.77
|
4,407
in stock
|
Buy Now | |
Sager
from US$1.43
|
4,018
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
3,892
in stock
|
Buy Now | |
Distrelec
from US$2.99
|
2,828
in stock
|
Buy Now | |
TTI Europe
from US$1.63
|
2,300
in stock
|
Buy Now | |
Rapid Electronics
from US$2.28
|
2,143
in stock
|
Buy Now | |
Future Electronics
from US$1.71
|
1,860
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.91
|
843
in stock
|
Buy Now | |
Boersig
from US$2.01
|
106
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Screw & Hole Thread Size | 4-40 |
---|---|
Screw Plating Material | Zinc |
Screw Finish | Yellow Chromate |
Screw Length | 5.59mm, .22in |
Screw Material | Carbon Steel |
For Use With | Metal Shell Connectors (HDE and HDP) |
Packaging Quantity | 1 |
Packaging Method | Bag |
Accessory Type | Screw Retainer |
Product Type | Accessory |
SCREW RETAINER KIT, MALE | element14 |
Screw Retainer Kit, Male, 4-40 UNC, Zinc Plating, Slotted, Amplimite Series | TE Connectivity 5205980-1 | RS Americas |
SCREW RETAINER KIT Connector Hardware Accessory Type: Screw Retainer Kit Hardware Accessory Function: Latching, Locking & Retention Screw Retainer Kit Latching, Locking & Retention | Connector Hardware | Part Number: 5205980-1 | Internal Number: 5205980-1 | Alias Number: 1185341 | TE Connectivity | TE Store |
Male Screw Retainer Kit, #4-40, 5.6Mm | Newark Electronics |
Connector Accessories Screw Retainer Kit Individual | Avnet America |
D-Sub Tools & Hardware MALE RTN SCREW KIT | Sager |
TE Connectivity Locking screw with retainer, UNC 4-40, PU%3DPair (2 pieces) | Distrelec |
SCREW RETAINER KIT 4-40 | TTI Europe |
D-Sub Tools&Hardware MALE RTN SCREW KIT | Rapid Electronics |
AMPLIMITE HDE,HDP screw retainer, 4-40 | RS |
AMPLIMITE Thread Size 4-40 Yellow Chromate Finish Male Screw Retainer Kit | Future Electronics |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 5.6mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Zinc |
External Length / Height | 5.59mm |
Where can I find additional details, specifications and documents for a 5205980-1?
Additional datasheets, footprints and schematics for 5205980-1 are listed on our Part Details page. You can also find images and similar parts to 5205980-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5205980-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5205980-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5205980-1 fall under?
The 5205980-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5205980-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5205980-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5205980-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5205980-1 have stock available?
Authorised distributors including element14, RS Americas, TE Store, Farnell and Heilind Electronics have stock available or on a lead time for 5205980-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5205980-1 often in real-time on the comparison pages.
What if I can't find stock of 5205980-1?
You can fill out our help required form which you can use to request a quote for 5205980-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.