Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0212447-1,
CV0349-000 |
Prices starting from US$29.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$32.82
|
4
in stock
|
Buy Now | |
TE Store
from US$34.79
|
906
in stock
|
Buy Now | |
Heilind Electronics
from US$36.88
|
558
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$36.88
|
167
in stock
|
Buy Now | |
Newark Electronics
from US$40.76
|
105
in stock
|
Buy Now | |
Rapid Electronics
from US$41.26
|
105
in stock
|
Buy Now | |
Chip One Stop
from US$32.90
|
105
in stock
|
Buy Now | |
Distrelec
from US$35.32
|
105
in stock
|
Buy Now | |
Avnet America
from US$29.16
|
87
in stock
|
Buy Now | |
element14
from US$31.78
|
4
in stock
|
Buy Now | |
Future Electronics
from US$30.42
|
-
|
Buy Now | |
RS Americas
from US$36.29
|
-
|
Buy Now | |
TTI Europe
from US$30.57
|
-
|
Buy Now | |
Sager
from US$30.51
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Screw Length | .5in, 12.7mm |
---|---|
Screw & Hole Thread Size | 4-40 UNC |
Packaging Method | Kit |
Packaging Quantity | 2 |
Product Type | Accessory |
Accessory Type | Female Screwlock Assembly Kit |
SCREW RTNR KIT,AMPLIMITE Connector Hardware Accessory Type: Female Screwlock Assembly Kit Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Assembly Kit Latching, Locking & Retention | Connector Hardware | Part Number: 212447-1 | Internal Number: 212447-1 | Alias Number: AMP-0-0212447-1 | TE Connectivity | TE Store |
SCREW RTNR KITAMPLIMITE | Heilind Electronics |
Screw Rtnr Kit,amplimite |Amp Te Connectivity 212447-1 | Newark Electronics |
D-Sub Tools&Hardware SCREW RTNR KIT | Rapid Electronics |
TE Connectivity - AMP D-SubLock & MountSCREW RTNR KITAMPLIMITE | Distrelec |
Connector Accessories Female Screw Locks | Avnet America |
D SUB SCREW LOCK, 7.92MM, 4-40 UNC-2A | element14 |
4-40 Socket, 4-40 Screw Jackscrew Socket For AMPLIMITE Series | Future Electronics |
Jack Screw Kit, D-Sub, 7-40, Straight, Stainless Steel, Amplimite Series | TE Connectivity 212447-1 | RS Americas |
D-Sub Tools & Hardware SCREW RTNR KIT | Sager |
Connector Accessories Female Screw Lock Assembly Kit | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 7.93mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Accessory Type | D Sub Screwlock |
Connector Type | D Sub |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 212447-1?
Additional datasheets, footprints and schematics for 212447-1 are listed on our Part Details page. You can also find images and similar parts to 212447-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 212447-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 212447-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 212447-1 fall under?
The 212447-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 212447-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 212447-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 212447-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 212447-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 212447-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 212447-1 often in real-time on the comparison pages.
What if I can't find stock of 212447-1?
You can fill out our help required form which you can use to request a quote for 212447-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.