Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D04032-000,
Z00552, AMP-0-0747784-3 |
Prices starting from US$2.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.97
|
46
in stock
|
Buy Now | |
Heilind Electronics
from US$4.48
|
8,438
in stock
|
Buy Now | |
TE Store
from US$4.91
|
7,217
in stock
|
Buy Now | |
RS Americas
from US$3.16
|
3,020
in stock
|
Buy Now | |
Future Electronics
from US$2.84
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$2.69
|
2,960
in stock
|
Buy Now | |
Rapid Electronics
from US$4.72
|
2,778
in stock
|
Buy Now | |
TTI Europe
from US$3.96
|
1,980
in stock
|
Buy Now | |
element14
from US$4.13
|
1,510
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.48
|
1,406
in stock
|
Buy Now | |
Newark Electronics
from US$4.31
|
1,080
in stock
|
Buy Now | |
Chip One Stop
from US$3.29
|
1,000
in stock
|
Buy Now | |
Farnell
from US$4.74
|
800
in stock
|
Buy Now | |
Distrelec
from US$5.04
|
495
in stock
|
Buy Now | |
Sager
from US$2.91
|
287
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,400
in stock
|
Buy Now | |
Boersig
from US$4.73
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Screw & Hole Thread Size | 4-40 |
---|---|
Screw Length | 48.77mm, 1.92in |
Screw Finish | None |
Packaging Quantity | 2, 1 |
Packaging Method | Kit |
Accessory Type | Jackscrew |
Product Type | Accessory |
AMPLI JACKSCREW 4-40 KIT Connector Hardware Accessory Type: Jackscrew Hardware Accessory Function: Latching, Locking & Retention Jackscrew Latching, Locking & Retention | Connector Hardware | Part Number: 747784-3 | Internal Number: 747784-3 | Alias Number: AMP-0-0747784-3 | TE Connectivity | TE Store |
Scrw Jackscrew Stainless Steel 4-40 UNC 1.92 in. Pair, AMP Brand Series | TE Connectivity 747784-3 | RS Americas |
Jackscrew Thread Size 4 - 40 Screw Length 48.77 mm Stainless Steel | Future Electronics |
Connector Accessories Jack Screw Male Stainless Steel | Avnet America |
D-Sub Tools&Hardware 4-40 JACKSCREW KIT | Rapid Electronics |
JACK SCREW, #4-40, 48.77MM, SET OF 2 | element14 |
Jack Screw, #4-40, 48.77Mm, Set Of 2 | Newark Electronics |
JACK SCREW, 48.77MM LEN, 4-40 | Farnell |
TE Connectivity Lifting screw, UNC 4-40 | Distrelec |
D-Sub Tools & Hardware 4-40 JACKSCREW KIT | Sager |
UNC 4-40 Screw Metal D Hoods | RS |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Jack Screw |
---|---|
For Use With | D Subminiature Connector |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 747784-3?
Additional datasheets, footprints and schematics for 747784-3 are listed on our Part Details page. You can also find images and similar parts to 747784-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747784-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747784-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747784-3 fall under?
The 747784-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 747784-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747784-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 747784-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747784-3 have stock available?
Authorised distributors including Heilind Electronics, TE Store, RS Americas, Future Electronics and Avnet America have stock available or on a lead time for 747784-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747784-3 often in real-time on the comparison pages.
What if I can't find stock of 747784-3?
You can fill out our help required form which you can use to request a quote for 747784-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.