Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42934-1478 |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.63
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.83
|
10,395
in stock
|
Buy Now | |
TE Store
from US$2.26
|
8,478
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
5,416
in stock
|
Buy Now | |
Avnet America
from US$1.06
|
5,416
in stock
|
Buy Now | |
Future Electronics
from US$1.34
|
2,916
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.83
|
1,732
in stock
|
Buy Now | |
Sager
from US$1.23
|
1,526
in stock
|
Buy Now | |
element14
from US$1.50
|
556
in stock
|
Buy Now | |
Farnell
from US$1.49
|
556
in stock
|
Buy Now | |
TTI Europe
from US$1.12
|
500
in stock
|
Buy Now | |
RS Americas
from US$1.72
|
-
|
Buy Now | |
Boersig
from US$1.57
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Screw Plating Material | Zinc |
---|---|
Screw Length | 7.62mm, .3in |
Screw & Hole Thread Size | 4-40 |
Screw Material | Carbon Steel |
Screw Finish | Clear Chromate |
For Use With | Metal Shell and All Plastic Connectors (HDF) |
Packaging Method | Individual Kit |
Packaging Quantity | 1 |
Product Type | Accessory |
Accessory Type | Screw Retainer Kit |
MALE SCREW RETAINER KIT Connector Hardware Accessory Type: Screw Retainer Kit Hardware Accessory Function: Latching, Locking & Retention Screw Retainer Kit Latching, Locking & Retention | Connector Hardware | Part Number: 5746881-1 | Internal Number: 5746881-1 | Alias Number: 2-42934-1478 | TE Connectivity | TE Store |
D Sub Screw Retainer, #4-40, 0.3In | Newark Electronics |
Connector Accessories Male Screw Retainer Carbon Steel/Stainless Steel Individual | Avnet America |
Male Screw Retainers Thread Size 4 - 40 Carbon Steel w/ Clear Chromate Finish | Future Electronics |
D-Sub Tools & Hardware M SCREW RET HDF & PL | Sager |
JACK SCREW RETAINER KIT | element14 |
AMPLIMITE HDF screw retainer, 4-40 | RS |
Connector male screw retainer for D-sub metal shell and all-plastic | TE Connectivity 5746881-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 7.62mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 5746881-1?
Additional datasheets, footprints and schematics for 5746881-1 are listed on our Part Details page. You can also find images and similar parts to 5746881-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5746881-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5746881-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5746881-1 fall under?
The 5746881-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5746881-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5746881-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5746881-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5746881-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, Avnet America and Future Electronics have stock available or on a lead time for 5746881-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5746881-1 often in real-time on the comparison pages.
What if I can't find stock of 5746881-1?
You can fill out our help required form which you can use to request a quote for 5746881-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.