Programmable Logic Controllers - PLCs
Category Selection
View Parts from CategoryPLC Processors
153 parts
Parts from Programmable Logic Controllers - PLCs Category
CONTROL UNIT, RELAY O/P, 24VDC; No. of Analog Inputs:8; No. of Analog Outputs:6; Product Range:- RoHS Compliant: Yes
ANALOG INPUT/OUTPUT MODULE, 4 I/P, 2 O/P; No. of Analog Inputs:4; No. of Analog Outputs:2; Product Range:easyE4 Series
ANALOGUE I/O UNIT, 4 I/P, 2 O/P, PLC; No. of Analog Inputs:4; No. of Analog Outputs:2; Product Range:CJ Series RoHS Compliant: Yes
ANALOG I/O MOD, SIMATIC S7, CURRENT/VOLT; No. of Analogue Inputs:4; No. of Analogue Outputs:2; Product Range:SIMATIC S7; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
ANALOG I/O MODULE; No. of Analog Inputs:2; Supply Voltage:24VDC; IP / NEMA Rating:-; Product Range:-; External Depth:70mm; External Height:90mm; External Width:23.25mm; For Use With:MicroSmart CPU Module; No. of Analog Outputs:1 RoHS Compliant: Yes
ANALOG INPUT MODULE, 4 I/P, 24VDC; No. of Analog Inputs:4; Supply Voltage:24VDC; IP / NEMA Rating:IP20; Product Range:easyE4 Series
ANA THERMOCOUPLE/MILLIVOLT MOD, 12I/P; No. of Analog Inputs:12; Supply Voltage:1.2V; IP / NEMA Rating:-; Product Range:groov EPIC Series
DISCRETE O/P MODULE, 32-CH, 24VDC; No. of Analog Inputs:32; Supply Voltage:24VDC; IP / NEMA Rating:IP20; Product Range:Modicon M340 Series RoHS Compliant: Yes
ANALOGUE I/P MOD, 4 I/P, PLC; No. of Analogue Inputs:4; Supply Voltage:24VDC; IP / NEMA Rating:IP20; Product Range:Modicon M340 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
ANALOG I/P MOD, SIMATIC S7, CURRENT/VOLT; No. of Analogue Inputs:4; Supply Voltage:24VDC; IP / NEMA Rating:IP20; Product Range:SIMATIC S7; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
ANALOG I/P MOD, SIMATIC S7, CURRENT/VOLT; No. of Analogue Inputs:8; Supply Voltage:24VDC; IP / NEMA Rating:IP20; Product Range:SIMATIC S7; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
ANALOG I/P MOD, SIMATIC S7, CURRENT/VOLT; No. of Analogue Inputs:4; Supply Voltage:24VDC; IP / NEMA Rating:IP20; Product Range:SIMATIC S7; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
ANALOG I/P MOD, SIMATIC S7, 24V, RTD I/P; No. of Analogue Inputs:4; Supply Voltage:24VDC; IP / NEMA Rating:IP20; Product Range:SIMATIC S7; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
ANALOG I/P MOD, SIMATIC S7, 24V, RTD I/P; No. of Analogue Inputs:8; Supply Voltage:24VDC; IP / NEMA Rating:IP20; Product Range:SIMATIC S7; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
ANALOG I/P MOD, SIMATIC S7, THERMOCOUPLE; No. of Analogue Inputs:4; Supply Voltage:24VDC; IP / NEMA Rating:IP20; Product Range:SIMATIC S7; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
ANALOG I/P MOD, SIMATIC S7, THERMOCOUPLE; No. of Analogue Inputs:8; Supply Voltage:24VDC; IP / NEMA Rating:IP20; Product Range:SIMATIC S7; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes