Digital Input PLCs
Parts from Digital Input PLCs Category
EXPANSION MODULE; No. of Digital Inputs:4; Supply Voltage:24V; IP / NEMA Rating:IP20; Product Range:-; For Use With:MicroSmart Programmable Logic Controller I/O Expansion Modules; No. of Channels:8Channels; No. of Digital Outputs:4 RoHS Compliant: Yes
EXPANSION MODULE; No. of Digital Inputs:8; Supply Voltage:24V; IP / NEMA Rating:IP20; Product Range:-; For Use With:MicroSmart Programmable Logic Controller Input Expansion Modules; No. of Channels:8Channels; Supply Voltage Max:24VDCRoHS Compliant: Yes
DIGITAL INPUT MODULE; No. of Digital Inputs:4; Supply Voltage:240V; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
DIGITAL INPUT MODULE; No. of Digital Inputs:4; Supply Voltage:5VDC; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
DIGITAL INPUT UNIT, 32 I/P, 24VDC; No. of Digital Inputs:32; Supply Voltage:24VDC; IP / NEMA Rating:-; Product Range:CJ Series RoHS Compliant: No
No. of Digital Inputs:32; Supply Voltage:24VDC; IP / NEMA Rating:IP20; Product Range:Modicon X80 Series RoHS Compliant: Yes