Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$84.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$84.17
|
No stock
|
Buy Now |
No. of Digital Inputs | 8 |
---|---|
Supply Voltage | 24V |
IP / NEMA Rating | IP20 |
For Use With | MicroSmart Programmable Logic Controller Input Expansion Modules |
No. of Channels | 8Channels |
Supply Voltage Max | 24VDC |
RoHS Compliant | Yes |
Expansion Module | Newark Electronics |
Where can I find additional details, specifications and documents for a FC4A-N08B1?
Additional datasheets, footprints and schematics for FC4A-N08B1 are listed on our Part Details page. You can also find images and similar parts to FC4A-N08B1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC4A-N08B1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC4A-N08B1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC4A-N08B1 fall under?
The FC4A-N08B1 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Programmable Logic Controllers - PLCs > Digital Input PLCs.
Can I view similar or alternative parts?
You can view similar parts to FC4A-N08B1 when available in the Digital Input PLCs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC4A-N08B1 you can contact the distributor directly for product support, shipping queries etc.
Is the FC4A-N08B1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FC4A-N08B1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FC4A-N08B1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC4A-N08B1 often in real-time on the comparison pages.
What if I can't find stock of FC4A-N08B1?
You can fill out our help required form which you can use to request a quote for FC4A-N08B1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.