Status: | Unknown |
---|---|
Series: | Modicon M340 Series |
RoHS: | Unknown |
Prices starting from US$544.43
No. of Analogue Inputs | 4 |
---|---|
Supply Voltage | 24VDC |
IP / NEMA Rating | IP20 |
Product Range | Modicon M340 Series |
SVHC | No SVHC (15-Jan-2018) |
Analogue I/P Mod, 4 I/P, Plc | Newark Electronics |
ANALOGUE I/P MOD, 4 I/P, PLC | element14 |
4x16bit Analog Input Module | RS |
Electric PLC I/O Module M340 4 x I/O, 24 V dc | Schneider Electric BMXAMI0410 | RS Americas |
Schneider Electric Input Module 4 Analogue 24V | Distrelec |
Where can I find additional details, specifications and documents for a BMXAMI0410?
Additional datasheets, footprints and schematics for BMXAMI0410 are listed on our Part Details page. You can also find images and similar parts to BMXAMI0410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BMXAMI0410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMXAMI0410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BMXAMI0410 fall under?
The BMXAMI0410 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to BMXAMI0410 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BMXAMI0410 you can contact the distributor directly for product support, shipping queries etc.
Is the BMXAMI0410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BMXAMI0410 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for BMXAMI0410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BMXAMI0410 often in real-time on the comparison pages.
What if I can't find stock of BMXAMI0410?
You can fill out our help required form which you can use to request a quote for BMXAMI0410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.