Status: | Unknown |
---|---|
Series: | Modicon M340 Series |
RoHS: | Unknown |
No. of Analog Inputs | 32 |
---|---|
Supply Voltage | 24VDC |
IP / NEMA Rating | IP20 |
Product Range | Modicon M340 Series |
RoHS Compliant | Yes |
32 Digital Outputs Module Transistor | RS |
Discrete O/P Module, 32-Ch, 24Vdc | Newark Electronics |
Digital Output Module, 32 24VDC Transistor, Modicon M340 PLC | Schneider Electric BMXDDO3202K | RS Americas |
Schneider Electric Output Module 32 SSR 24V | Distrelec |
DISCRETE MODULE, 32 O/P | Farnell |
Where can I find additional details, specifications and documents for a BMXDDO3202K?
Additional datasheets, footprints and schematics for BMXDDO3202K are listed on our Part Details page. You can also find images and similar parts to BMXDDO3202K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BMXDDO3202K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMXDDO3202K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BMXDDO3202K fall under?
The BMXDDO3202K is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Programmable Logic Controllers - PLCs > Analog Input PLCs.
Can I view similar or alternative parts?
You can view similar parts to BMXDDO3202K when available in the Analog Input PLCs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BMXDDO3202K you can contact the distributor directly for product support, shipping queries etc.
Is the BMXDDO3202K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BMXDDO3202K have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Distrelec and Farnell have stock available or on a lead time for BMXDDO3202K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BMXDDO3202K often in real-time on the comparison pages.
What if I can't find stock of BMXDDO3202K?
You can fill out our help required form which you can use to request a quote for BMXDDO3202K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.