Status: | Unknown |
---|---|
Series: | easyE4 Series |
RoHS: | Unknown |
Prices starting from US$126.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$150.03
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$155.20
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$150.71
|
3
in stock
|
Buy Now | |
element14
from US$176.70
|
3
in stock
|
Buy Now | |
Distrelec
from US$126.11
|
3
in stock
|
Buy Now | |
RS Americas
from US$156.65
|
-
|
Buy Now |
No. of Analog Inputs | 4 |
---|---|
Supply Voltage | 24VDC |
IP / NEMA Rating | IP20 |
Product Range | easyE4 Series |
Module: extension | Transfer Multisort Elektronik |
Analog Input Module, 4 I/P, 24Vdc Rohs Compliant: Na |Eaton Moeller EASY-E4-DC-4PE1 | Newark Electronics |
Eaton I/O Expansion Module 4 RTD 28.8V | Distrelec |
Easy E4 Expansion Device, Push In Terminal, 4 Digital Input/ 4 Output 24 V DC | Eaton - Cutler Hammer EASY-E4-DC-4PE1 | RS Americas |
Where can I find additional details, specifications and documents for a EASY-E4-DC-4PE1?
Additional datasheets, footprints and schematics for EASY-E4-DC-4PE1 are listed on our Part Details page. You can also find images and similar parts to EASY-E4-DC-4PE1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EASY-E4-DC-4PE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EASY-E4-DC-4PE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EASY-E4-DC-4PE1 fall under?
The EASY-E4-DC-4PE1 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Programmable Logic Controllers - PLCs > Analog Input PLCs.
Can I view similar or alternative parts?
You can view similar parts to EASY-E4-DC-4PE1 when available in the Analog Input PLCs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EASY-E4-DC-4PE1 you can contact the distributor directly for product support, shipping queries etc.
Is the EASY-E4-DC-4PE1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EASY-E4-DC-4PE1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for EASY-E4-DC-4PE1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EASY-E4-DC-4PE1 often in real-time on the comparison pages.
What if I can't find stock of EASY-E4-DC-4PE1?
You can fill out our help required form which you can use to request a quote for EASY-E4-DC-4PE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.