DC Geared Motors
Parts from DC Geared Motors Category
DC GEARED MOTOR, 1/30, 380RPM, 30MN-M; Supply Voltage V DC:12V; No. of Phases:-; Power Rating:-; Rotational Speed Max:380rpm; Torque Max:30mN-m; Product Range:MG16B Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
DC GEARED MOTOR, 1/60, 160RPM, 60MN-M; Supply Voltage V DC:12V; No. of Phases:-; Power Rating:-; Rotational Speed Max:160rpm; Torque Max:60mN-m; Product Range:MG16B Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
DC GEARED MOTOR, 1/120, 100RPM, 90MN-M; Supply Voltage V DC:12V; No. of Phases:-; Power Rating:-; Rotational Speed Max:100rpm; Torque Max:90mN-m; Product Range:MG16B Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
DC GEARED MOTOR, 1/240, 40RPM, 180MN-M; Supply Voltage V DC:12V; No. of Phases:-; Power Rating:-; Rotational Speed Max:40rpm; Torque Max:180mN-m; Product Range:MG16B Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
DC GEARED MOTOR, 1/300, 34RPM, 240MN-M; Supply Voltage V DC:12V; No. of Phases:-; Power Rating:-; Rotational Speed Max:34rpm; Torque Max:240mN-m; Product Range:MG16B Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes