Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Motor Type | Brushed |
---|---|
Supply Voltage VDC | 24V |
Rotational Speed Max | 54rpm |
Torque Max | 0.5N-m |
Power Rating | 3.9W |
Gear Ratio TO | 1 |
Motor Size | 32mm |
External Length | 61.3mm |
MOTOR VDC 24V 54 TR | RS |
Geared Dc Motor, 0Vdc To 24Vdc, 54Rpm | Newark Electronics |
Crouzet DC Geared Motor, Brushed, 24 V dc, 0.5 Nm, 54 rpm, 3 W | Crouzet 82861019 | RS Americas |
Where can I find additional details, specifications and documents for a 82861019?
Additional datasheets, footprints and schematics for 82861019 are listed on our Part Details page. You can also find images and similar parts to 82861019 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82861019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82861019 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82861019 fall under?
The 82861019 is listed under Automation & Process Control > Motors & Drives > AC Motors, DC Motors & Servo Motors > DC Geared Motors.
Can I view similar or alternative parts?
You can view similar parts to 82861019 when available in the DC Geared Motors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82861019 you can contact the distributor directly for product support, shipping queries etc.
Is the 82861019 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82861019 have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for 82861019.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82861019 often in real-time on the comparison pages.
What if I can't find stock of 82861019?
You can fill out our help required form which you can use to request a quote for 82861019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.