AC Motors, DC Motors & Servo Motors
Category Selection
View Parts from CategoryParts from AC Motors, DC Motors & Servo Motors Category
MOTOR BRAKE RELAY; Supply Voltage V AC:480V; Frequency:-; Rotation Direction:-; No. of Clutches:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Input Power:15kW; Operating Temperature Max:55°C; Operating Temperature Min:-20°C; RoHS Compliant: Yes
AC BRAKE MOTOR, 12KHZ, 770W, 2.45N-M ROHS COMPLIANT: YES
AC BRAKE MOTOR, 12KHZ, 1.52KW, 4.85N-M ROHS COMPLIANT: YES
AC BRAKE MOTOR, 12KHZ, 2.17KW, 6.9N-M ROHS COMPLIANT: YES
AC BRAKE MOTOR, 12KHZ, 2.42KW, 7.7N-M ROHS COMPLIANT: YES
AC BRAKE MOTOR, 12KHZ, 7.23KW, 23N-M ROHS COMPLIANT: YES
MOTOR, SYNC GEAR, 3 RPM, CW, 230VAC; Supply Voltage V AC:230V; Frequency:50Hz; Rotation Direction:CW (Clockwise); No. of Clutches:0; Product Range:-; SVHC:No SVHC (07-Jul-2017); Input Power:4W; Operating Temperature Max:80°C; RoHS Compliant: Yes
MOTOR, SYNC GEAR, 36 RPM, CW; Supply Voltage V AC:240V; Frequency:-; Rotation Direction:CW (Clockwise); No. of Clutches:0; Product Range:-; SVHC:No SVHC (07-Jul-2017); Input Power:4W; Operating Temperature Max:80°C; Operating RoHS Compliant: Yes