Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V DC | - |
---|---|
No. of Phases | - |
Power Rating | 3W |
Rotational Speed Max | 8.6rpm |
Torque Max | 0.5N-m |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Body Diameter | 32.2mm |
External Height | 61.3mm |
No Load Speed | 8.6rpm |
Voltage Rating V DC | 24V |
Crouzet DC Geared Motor, Brushed, 24 V dc, 0.5 Nm, 8.6 rpm, 3 W | Crouzet 82861022 | RS Americas |
MOTOR VDC 24V 8,6 TR | RS |
Geared Dc Motor, 0Vdc To 24Vdc, 8.6Rpm | Newark Electronics |
MOTOR, GEARED, 24VDC, 8.6RPM | Farnell |
Where can I find additional details, specifications and documents for a 82861022.?
Additional datasheets, footprints and schematics for 82861022. are listed on our Part Details page. You can also find images and similar parts to 82861022. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82861022. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82861022. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82861022. fall under?
The 82861022. is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 82861022. when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82861022. you can contact the distributor directly for product support, shipping queries etc.
Is the 82861022. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82861022. have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics and Farnell have stock available or on a lead time for 82861022..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82861022. often in real-time on the comparison pages.
What if I can't find stock of 82861022.?
You can fill out our help required form which you can use to request a quote for 82861022. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.