Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V DC | - |
---|---|
No. of Phases | - |
Power Rating | 3.9W |
Rotational Speed Max | 141rpm |
Torque Max | 0.5N-m |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Body Diameter | 35.4mm |
External Height | 68.1mm |
No Load Speed | 141rpm |
Output Power | 3.9W |
Voltage Rating V DC | 12V |
Geared DC motor,141rpm 12V | RS |
Dc Geared Motor, 12V, 141Rpm | Newark Electronics |
Crouzet DC Geared Motor, Brushed, 12 V dc, 0.5 Nm, 140 rpm, 3 W | Crouzet 82862002 | RS Americas |
MOTOR, GEARED, 12VDC, 141RPM | Farnell |
Where can I find additional details, specifications and documents for a 82862002?
Additional datasheets, footprints and schematics for 82862002 are listed on our Part Details page. You can also find images and similar parts to 82862002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82862002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82862002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82862002 fall under?
The 82862002 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 82862002 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82862002 you can contact the distributor directly for product support, shipping queries etc.
Is the 82862002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82862002 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 82862002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82862002 often in real-time on the comparison pages.
What if I can't find stock of 82862002?
You can fill out our help required form which you can use to request a quote for 82862002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.