Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.13
|
186
in stock
|
Buy Now | |
TE Store
from US$3.57
|
7,811
in stock
|
Buy Now | |
Boersig
from US$4.55
|
4,529
in stock
|
Buy Now | |
Future Electronics
from US$2.22
|
4,143
in stock
|
Buy Now | |
element14
from US$5.17
|
513
in stock
|
Buy Now | |
Farnell
from US$4.11
|
513
in stock
|
Buy Now | |
Rapid Electronics
from US$7.16
|
98
in stock
|
Buy Now | |
Distrelec
from US$5.97
|
98
in stock
|
Buy Now | |
Avnet America
from US$3.90
|
40
in stock
|
Buy Now | |
Conrad
from US$5.34
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
21,560
in stock
|
Buy Now | |
Newark Electronics
from US$6.21
|
-
|
Buy Now | |
TTI Europe
from US$2.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 3 |
Number of Positions | 15 |
Number of Signal Positions | 15 |
Tab Thickness | .8mm, .031in |
Tab Width | .11in, 2.8mm |
Interface Plating | Tin (Sn) |
Length | 41mm, 1.6142in |
Width | 20.3mm, .791in |
Profile Height from PCB | 26.2mm, 1.031in |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 12V, 24V |
Centerline (Pitch) | .138in, 3.5mm |
UL Flammability Rating | UL 94-HB |
PCB Mount Alignment | Without |
Mounting Holes | With |
Panel Mount Feature | With |
PCB Mount Retention | Without |
Locking Interface | With |
PCB Mount Retention Type | Solder Tail |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Packaging Quantity | 112 |
Packaging Type | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Sealable | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 158°F, 80°C, 75°C, 85°C, 90°C, 167°F, 185°F, 100°C, 149°F, 176°F, 212°F, 65°C, 194°F, 70°C |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
MESSERLEISTE 15P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 15 Number of Rows: 3 PCB Mount Header Horizontal Wire-to-Board 15 | Amp Mcp Unsealed Header | Part Number: 9-966140-2 | Internal Number: 9-966140-2 | TE Connectivity | TE Store |
Triple Row 15 Position Right Angle Through Hole Tab Contact Timer Connector | Future Electronics |
HEADER, R/A, JR. POWER TIMER, 15 WAY | element14 |
TE 9-966140-2 MCP Tab Header PCB Mount Right Angle 3.5mm Pitch Tin 3 x 5P Black | Rapid Electronics |
TE Connectivity - AMP PCB Conn MESSERLEISTE 15P | Distrelec |
Conn Timer Connector HDR 15 POS 5mm Solder RA Thru-Hole Tray | Avnet America |
Content: 1 pc(s) | Conrad |
Messerleiste 15P |Amp Te Connectivity 9-966140-2 | Newark Electronics |
15P JUN-POW-TIM HSG BLACK SN | TTI Europe |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Product Range | Junior Power Timer Series |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 5mm |
Gender | Header |
Contact Gender | Pin |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Connector Shell Size | - |
No. of Rows | 3Rows |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Right Angle |
Where can I find additional details, specifications and documents for a 9-966140-2?
Additional datasheets, footprints and schematics for 9-966140-2 are listed on our Part Details page. You can also find images and similar parts to 9-966140-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-966140-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-966140-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-966140-2 fall under?
The 9-966140-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 9-966140-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-966140-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-966140-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-966140-2 have stock available?
Authorised distributors including TE Store, Boersig, Future Electronics, element14 and Farnell have stock available or on a lead time for 9-966140-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-966140-2 often in real-time on the comparison pages.
What if I can't find stock of 9-966140-2?
You can fill out our help required form which you can use to request a quote for 9-966140-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.