Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8202611453 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
6,468
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
6,468
in stock
|
Buy Now | |
element14
from US$0.14
|
6,468
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .031in, .8mm |
Typical Current Rating | 30A |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Mating Tab Width | 2.8mm, .11in |
Wire Size Search | .25mm², .2mm², .22mm², .5mm², 21AWG, 23AWG, 22AWG, .35mm², .4mm², .3mm², 20AWG |
Wire Insulation Diameter | .134in, 1.2 – 2.3mm, 3.4mm |
Wire Size | .2 – .5mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 3500 |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Sealable | Yes |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Automotive Contact, Socket, Crimp, 20Awg Rohs Compliant: Yes |Amp Te Connectivity 964282-2 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 20AWG | element14 |
Socket Contact Tin 20-24 AWG Crimp Power | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
JUN-POW-TIM KONTAKT | Boersig |
Where can I find additional details, specifications and documents for a 964282-2?
Additional datasheets, footprints and schematics for 964282-2 are listed on our Part Details page. You can also find images and similar parts to 964282-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964282-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964282-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964282-2 fall under?
The 964282-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 964282-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964282-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 964282-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964282-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 964282-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964282-2 often in real-time on the comparison pages.
What if I can't find stock of 964282-2?
You can fill out our help required form which you can use to request a quote for 964282-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.